ValueTronics International, Inc. Fixed Attenuator 11583C

Description
The 11583C is a 26.5 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set APC-3.5 connectors Maximum frequency: 26.5 GHz The Agilent 8493C are APC-3.5 connectors with a maximum frequency of 26.5 GHz. The Agilent 11583C is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent HP8493C attenuators 3, 6, 10, and 20 dB.
Datasheet
Description
The 11583C is a 26.5 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set APC-3.5 connectors Maximum frequency: 26.5 GHz The Agilent 8493C are APC-3.5 connectors with a maximum frequency of 26.5 GHz. The Agilent 11583C is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent HP8493C attenuators 3, 6, 10, and 20 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 11583C - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
11583C
Fixed Attenuator 11583C
The 11583C is a 26.5 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set APC-3.5 connectors Maximum frequency: 26.5 GHz The Agilent 8493C are APC-3.5 connectors with a maximum frequency of 26.5 GHz. The Agilent 11583C is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent HP8493C attenuators 3, 6, 10, and 20 dB.

The 11583C is a 26.5 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Multiple dB attenuators included in one set
  • APC-3.5 connectors
  • Maximum frequency: 26.5 GHz

The Agilent 8493C are APC-3.5 connectors with a maximum frequency of 26.5 GHz. The Agilent 11583C is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent HP8493C attenuators 3, 6, 10, and 20 dB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 11583C
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Jitter Attenuators - SI5342B-D11019-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details