ValueTronics International, Inc. Fixed Attenuator 11582A

Description
The 11582A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set Type-N connectors The Agilent 8491B are type-N connectors with a maximum frequency of 18 GHz. The Agilent 11582A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent 8491B attenuators 3, 6, 10, and 20 dB furnished in a handsome walnut accessory case.
Datasheet
Description
The 11582A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set Type-N connectors The Agilent 8491B are type-N connectors with a maximum frequency of 18 GHz. The Agilent 11582A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent 8491B attenuators 3, 6, 10, and 20 dB furnished in a handsome walnut accessory case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 11582A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
11582A
Fixed Attenuator 11582A
The 11582A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Multiple dB attenuators included in one set Type-N connectors The Agilent 8491B are type-N connectors with a maximum frequency of 18 GHz. The Agilent 11582A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent 8491B attenuators 3, 6, 10, and 20 dB furnished in a handsome walnut accessory case.

The 11582A is a 18 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Multiple dB attenuators included in one set
  • Type-N connectors

The Agilent 8491B are type-N connectors with a maximum frequency of 18 GHz. The Agilent 11582A is ideal for calibration labs or where precise knowledge of attenuation and SWR is desired. Contains a set of four Agilent 8491B attenuators 3, 6, 10, and 20 dB furnished in a handsome walnut accessory case.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 11582A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-ZX76-31A-PNS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details