ValueTronics International, Inc. Divider 11549A

Description
The 11549A is a divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: 50 ohm Power Splitter with type-N female connectors Included in the Agilent 11570A Accessory Kit The Agilent 11549A is a 50 ohm Power Splitter with type-N female connectors. The 11549A is included in the Agilent 11570A Accessory Kit.
Description
The 11549A is a divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: 50 ohm Power Splitter with type-N female connectors Included in the Agilent 11570A Accessory Kit The Agilent 11549A is a 50 ohm Power Splitter with type-N female connectors. The 11549A is included in the Agilent 11570A Accessory Kit.

Suppliers

Company
Product
Description
Supplier Links
Divider 11549A
The 11549A is a divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: 50 ohm Power Splitter with type-N female connectors Included in the Agilent 11570A Accessory Kit The Agilent 11549A is a 50 ohm Power Splitter with type-N female connectors. The 11549A is included in the Agilent 11570A Accessory Kit.

The 11549A is a divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • 50 ohm Power Splitter with type-N female connectors
  • Included in the Agilent 11570A Accessory Kit

The Agilent 11549A is a 50 ohm Power Splitter with type-N female connectors. The 11549A is included in the Agilent 11570A Accessory Kit.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11549A
Product Name Divider
Unlock Full Specs
to access all available technical data

Similar Products

4 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD2828F - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3130330 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
RF Power Dividers/Splitters - 3157-SBB-2-13+CT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
View Details
2 suppliers