Valhalla Scientific, Inc. Power Analyzer 2330A

Description
The 2330A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Temperature Coefficient: ±10% of accuracy specification per °C Crest Factor: 50:1 at minimum input linearly decreasing to 2.5:1 at full scale Minimum Input: 5% of range Peak Indicator: Illuminates at 2.5 times range, or above maximum RMS input for range Shunt Compliance Voltage: 100mV at full scale on highest range for shunt (1A, 10A, 100A)
Description
The 2330A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Temperature Coefficient: ±10% of accuracy specification per °C Crest Factor: 50:1 at minimum input linearly decreasing to 2.5:1 at full scale Minimum Input: 5% of range Peak Indicator: Illuminates at 2.5 times range, or above maximum RMS input for range Shunt Compliance Voltage: 100mV at full scale on highest range for shunt (1A, 10A, 100A)

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2330A - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2330A
Power Analyzer 2330A
The 2330A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Temperature Coefficient: ±10% of accuracy specification per °C Crest Factor: 50:1 at minimum input linearly decreasing to 2.5:1 at full scale Minimum Input: 5% of range Peak Indicator: Illuminates at 2.5 times range, or above maximum RMS input for range Shunt Compliance Voltage: 100mV at full scale on highest range for shunt (1A, 10A, 100A)

The 2330A is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Temperature Coefficient: ±10% of accuracy specification per °C
  • Crest Factor: 50:1 at minimum input linearly decreasing to 2.5:1 at full scale
  • Minimum Input: 5% of range
  • Peak Indicator: Illuminates at 2.5 times range, or above maximum RMS input for range
  • Shunt Compliance Voltage: 100mV at full scale on highest range for shunt (1A, 10A, 100A)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2330A
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products