Advantech's BEMG-4220 is fanless Energy Data Concentrator that supports serial communication ports and several networking interfaces. Installed with Advantech's WinCE WebAccess, BEMG-4220 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and convenience, and makes it easy to configure and maintain the system via Internet. With a built-in driver, BEMG-4220 can connect with variety of automation equipment and devices, and get data from them.
Onboard Celeron® M 600 MHz or Celeron M 1.0 GHz
Two RS-232 and two RS-232/422/485 ports with automatic flow control
Two 10/100Base-T RJ-45 ports
Two USB ports and one type I/II PC card
Built-in Windows® CE with Advantech WinCE WebAccess Energy Data Concentrator
Supports various protocol drivers to communicate with different devices
Multi-thread communication, fast response time
Configured through web browser
Easy to diagnose and maintain, which helps to reduce maintenance costs
Point transfer between communication devices within one BEMG
Advantech's BEMG-4220 is fanless Energy Data Concentrator that supports serial communication ports and several networking interfaces. Installed with Advantech's WinCE WebAccess, BEMG-4220 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and convenience, and makes it easy to configure and maintain the system via Internet. With a built-in driver, BEMG-4220 can connect with variety of automation equipment and devices, and get data from them.
- Onboard Celeron® M 600 MHz or Celeron M 1.0 GHz
- Two RS-232 and two RS-232/422/485 ports with automatic flow control
- Two 10/100Base-T RJ-45 ports
- Two USB ports and one type I/II PC card
- Built-in Windows® CE with Advantech WinCE WebAccess Energy Data Concentrator
- Supports various protocol drivers to communicate with different devices
- Multi-thread communication, fast response time
- Configured through web browser
- Easy to diagnose and maintain, which helps to reduce maintenance costs
- Point transfer between communication devices within one BEMG