Valhalla Scientific, Inc. Power Analyzer 2301L

Description
The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Single-Phase 3 simultaneous displays V-A-W featuring 5 LEDs each DC-50 kHz, 0.2A-100A, 5V-60V 0.1% accuracy Interfaces: IEEE 488 The 2301L is a single phase Power Analyzer. The 2301L has 9 current ranges derived from 3 internal shunts. The 2301L low current shunt has ranges of 0.2, 0.5, and 1 Amps. The 2301L medium current shunt has ranges of 2, 5, and 10 Amps. The 2301L high current shunt has ranges of 20, 50, and 100 amps. The 2301L has 4 voltage ranges of 50, 150, 300, and 600 volts. The 2301L features three LED displays showing voltage, current and calculated wattage.
Datasheet
Description
The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Single-Phase 3 simultaneous displays V-A-W featuring 5 LEDs each DC-50 kHz, 0.2A-100A, 5V-60V 0.1% accuracy Interfaces: IEEE 488 The 2301L is a single phase Power Analyzer. The 2301L has 9 current ranges derived from 3 internal shunts. The 2301L low current shunt has ranges of 0.2, 0.5, and 1 Amps. The 2301L medium current shunt has ranges of 2, 5, and 10 Amps. The 2301L high current shunt has ranges of 20, 50, and 100 amps. The 2301L has 4 voltage ranges of 50, 150, 300, and 600 volts. The 2301L features three LED displays showing voltage, current and calculated wattage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2301L - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2301L
Power Analyzer 2301L
The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Single-Phase 3 simultaneous displays V-A-W featuring 5 LEDs each DC-50 kHz, 0.2A-100A, 5V-60V 0.1% accuracy Interfaces: IEEE 488 The 2301L is a single phase Power Analyzer. The 2301L has 9 current ranges derived from 3 internal shunts. The 2301L low current shunt has ranges of 0.2, 0.5, and 1 Amps. The 2301L medium current shunt has ranges of 2, 5, and 10 Amps. The 2301L high current shunt has ranges of 20, 50, and 100 amps. The 2301L has 4 voltage ranges of 50, 150, 300, and 600 volts. The 2301L features three LED displays showing voltage, current and calculated wattage.

The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Single-Phase
  • 3 simultaneous displays V-A-W featuring 5 LEDs each
  • DC-50 kHz, 0.2A-100A, 5V-60V
  • 0.1% accuracy
  • Interfaces: IEEE 488

The 2301L is a single phase Power Analyzer. The 2301L has 9 current ranges derived from 3 internal shunts. The 2301L low current shunt has ranges of 0.2, 0.5, and 1 Amps. The 2301L medium current shunt has ranges of 2, 5, and 10 Amps.
The 2301L high current shunt has ranges of 20, 50, and 100 amps. The 2301L has 4 voltage ranges of 50, 150, 300, and 600 volts. The 2301L features three LED displays showing voltage, current and calculated wattage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2301L
Product Name Power Analyzer
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details
Power Quality Analyser - PCE-PA 6500 F50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 2 to 1250 amps
View Details