Valhalla Scientific, Inc. Power Analyzer 2111A

Description
The 2111A is a power analyzer from Valhalla Scientific. Additional Features: Voltage ranges: 30, 150, 300V Current: 0.2-20A Frequency: 0 Hz-5 kHz Trigger Modes: Demand,Disturbance Built-in Overload Indicator True Power measurement True RMS Voltage & Current Lagging Indicator Display Power Factor: 0 to 1.00 Transients Analysis and Sags & Swells Analysis Inrush current and timing analysis: Disturbance, Demand The Valhalla Scientific 2111A is a reliable low-cost power measurement device designed to aid engineering, production test, and quality assurance departments in determination of product power comsumption from DC and AC power sources. The 2111A features dual independent digital displays. The left display may be set to indicate true power in watts or power factor. The right display may be set to indicate either amperes or volts.
Description
The 2111A is a power analyzer from Valhalla Scientific. Additional Features: Voltage ranges: 30, 150, 300V Current: 0.2-20A Frequency: 0 Hz-5 kHz Trigger Modes: Demand,Disturbance Built-in Overload Indicator True Power measurement True RMS Voltage & Current Lagging Indicator Display Power Factor: 0 to 1.00 Transients Analysis and Sags & Swells Analysis Inrush current and timing analysis: Disturbance, Demand The Valhalla Scientific 2111A is a reliable low-cost power measurement device designed to aid engineering, production test, and quality assurance departments in determination of product power comsumption from DC and AC power sources. The 2111A features dual independent digital displays. The left display may be set to indicate true power in watts or power factor. The right display may be set to indicate either amperes or volts.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2111A - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2111A
Power Analyzer 2111A
The 2111A is a power analyzer from Valhalla Scientific. Additional Features: Voltage ranges: 30, 150, 300V Current: 0.2-20A Frequency: 0 Hz-5 kHz Trigger Modes: Demand,Disturbance Built-in Overload Indicator True Power measurement True RMS Voltage & Current Lagging Indicator Display Power Factor: 0 to 1.00 Transients Analysis and Sags & Swells Analysis Inrush current and timing analysis: Disturbance, Demand The Valhalla Scientific 2111A is a reliable low-cost power measurement device designed to aid engineering, production test, and quality assurance departments in determination of product power comsumption from DC and AC power sources. The 2111A features dual independent digital displays. The left display may be set to indicate true power in watts or power factor. The right display may be set to indicate either amperes or volts.

The 2111A is a power analyzer from Valhalla Scientific.

Additional Features:

  • Voltage ranges: 30, 150, 300V
  • Current: 0.2-20A
  • Frequency: 0 Hz-5 kHz
  • Trigger Modes: Demand,Disturbance
  • Built-in Overload Indicator
  • True Power measurement
  • True RMS Voltage & Current
  • Lagging Indicator
  • Display Power Factor: 0 to 1.00
  • Transients Analysis and Sags & Swells Analysis
  • Inrush current and timing analysis: Disturbance, Demand

The Valhalla Scientific 2111A is a reliable low-cost power measurement device designed to aid engineering, production test, and quality assurance departments in determination of product power comsumption from DC and AC power sources.

The 2111A features dual independent digital displays. The left display may be set to indicate true power in watts or power factor. The right display may be set to indicate either amperes or volts.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2111A
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details