Valhalla Scientific, Inc. Power Analyzer 2101

Description
The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Up to 20 Amps/phase direct (self contained shunt 0.1%) Expandable to 1000 amps (optional,see I-1000 C.T.) True Power Measurements, VIcos ø High Accuracy Measurement: 0.15% DC to 5 kHz Bandwidth~ DC, 20 Hz to 50 kHz Zero to Unity Power Factor Response Accurate Regardless of Waveform Distortion The Valhalla Scientific 2101 Digital Power Analyzer has twin high resolution digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-on peak overload indicators. The device can handle voltages to 300 V, current to 20 A, and watts to 6000.
Datasheet
Description
The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Up to 20 Amps/phase direct (self contained shunt 0.1%) Expandable to 1000 amps (optional,see I-1000 C.T.) True Power Measurements, VIcos ø High Accuracy Measurement: 0.15% DC to 5 kHz Bandwidth~ DC, 20 Hz to 50 kHz Zero to Unity Power Factor Response Accurate Regardless of Waveform Distortion The Valhalla Scientific 2101 Digital Power Analyzer has twin high resolution digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-on peak overload indicators. The device can handle voltages to 300 V, current to 20 A, and watts to 6000.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2101 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2101
Power Analyzer 2101
The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Up to 20 Amps/phase direct (self contained shunt 0.1%) Expandable to 1000 amps (optional,see I-1000 C.T.) True Power Measurements, VIcos ø High Accuracy Measurement: 0.15% DC to 5 kHz Bandwidth~ DC, 20 Hz to 50 kHz Zero to Unity Power Factor Response Accurate Regardless of Waveform Distortion The Valhalla Scientific 2101 Digital Power Analyzer has twin high resolution digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-on peak overload indicators. The device can handle voltages to 300 V, current to 20 A, and watts to 6000.

The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Up to 20 Amps/phase direct (self contained shunt 0.1%)
  • Expandable to 1000 amps (optional,see I-1000 C.T.)
  • True Power Measurements, VIcos Ø
  • High Accuracy Measurement: 0.15% DC to 5 kHz
  • Bandwidth~ DC, 20 Hz to 50 kHz
  • Zero to Unity Power Factor Response
  • Accurate Regardless of Waveform Distortion

The Valhalla Scientific 2101 Digital Power Analyzer has twin high resolution digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-on peak overload indicators. The device can handle voltages to 300 V, current to 20 A, and watts to 6000.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2101
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details