Valhalla Scientific, Inc. Power Analyzer 2100

Description
The 2100 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Twin high resolution digital displays DC to 50 kHz frequency response True power measurement True RMS voltage and current and built-on peak overload indicators The device can handle: Voltages to 600 V Current to 20 AMP Watts to 12000 These two benchtop single-phase Digital Power Analyzers are fully loaded with measurement features you'd expect on instruments costing three times the price. Both units boast twin high resolution 4 1/2 digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-in peak overload indicators. The only difference between the two units are their respective voltage ranges. The 2100 offers 600, 300 and 150 volt ranges while the 2101 (pictured above) features 300, 150 and 30 volt ranges.The Valhalla 2100 series power meters are also great measurement instruments for college and university motor test laboratories.
Datasheet
Description
The 2100 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Twin high resolution digital displays DC to 50 kHz frequency response True power measurement True RMS voltage and current and built-on peak overload indicators The device can handle: Voltages to 600 V Current to 20 AMP Watts to 12000 These two benchtop single-phase Digital Power Analyzers are fully loaded with measurement features you'd expect on instruments costing three times the price. Both units boast twin high resolution 4 1/2 digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-in peak overload indicators. The only difference between the two units are their respective voltage ranges. The 2100 offers 600, 300 and 150 volt ranges while the 2101 (pictured above) features 300, 150 and 30 volt ranges.The Valhalla 2100 series power meters are also great measurement instruments for college and university motor test laboratories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2100 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2100
Power Analyzer 2100
The 2100 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Twin high resolution digital displays DC to 50 kHz frequency response True power measurement True RMS voltage and current and built-on peak overload indicators The device can handle: Voltages to 600 V Current to 20 AMP Watts to 12000 These two benchtop single-phase Digital Power Analyzers are fully loaded with measurement features you'd expect on instruments costing three times the price. Both units boast twin high resolution 4 1/2 digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-in peak overload indicators. The only difference between the two units are their respective voltage ranges. The 2100 offers 600, 300 and 150 volt ranges while the 2101 (pictured above) features 300, 150 and 30 volt ranges.The Valhalla 2100 series power meters are also great measurement instruments for college and university motor test laboratories.

The 2100 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Twin high resolution digital displays
  • DC to 50 kHz frequency response
  • True power measurement
  • True RMS voltage and current and built-on peak overload indicators
  • The device can handle:
  • Voltages to 600 V
  • Current to 20 AMP
  • Watts to 12000

These two benchtop single-phase Digital Power Analyzers are fully loaded with measurement features you'd expect on instruments costing three times the price. Both units boast twin high resolution 4 1/2 digital displays, DC to 50 kHz frequency response, true power measurement, true RMS voltage and current and built-in peak overload indicators. The only difference between the two units are their respective voltage ranges.
The 2100 offers 600, 300 and 150 volt ranges while the 2101 (pictured above) features 300, 150 and 30 volt ranges.The Valhalla 2100 series power meters are also great measurement instruments for college and university motor test laboratories.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2100
Product Name Power Analyzer
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products