Electroid Company UCB Series Clutch-Brake Modules UCB-26CC

Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet
Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCB Series Clutch-Brake Modules - UCB-26CC - Electroid Company
Springfield, NJ, USA
UCB Series Clutch-Brake Modules
UCB-26CC
UCB Series Clutch-Brake Modules UCB-26CC
Acts as a clutch or a clutch coupling for parallel or in-line applications

Acts as a clutch or a clutch coupling for parallel or in-line applications

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number UCB-26CC
Product Name UCB Series Clutch-Brake Modules
Torque 5.0 Ft-lbs (6.78 N-m)
Speed 3000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 5 Ft-lbs (6.78 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake, Extruded Housing - Type 54 - SG Transmission
Specs
Torque 11.8 to 47.9 Ft-lbs (16 to 65 N-m)
Power 0.0241 to 0.0429 HP
Voltage Range 24 volts
View Details