Andantex USA, Inc. Brushless Clutch EFAS 2

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 0.20 Nm Rated current: 0.21 A Power: 12 W Residual torque: 0.01 Nm Coil resistance: 82 Ohms
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 0.20 Nm Rated current: 0.21 A Power: 12 W Residual torque: 0.01 Nm Coil resistance: 82 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Clutch - EFAS 2 - Andantex USA, Inc.
Wanamassa, NJ, United States
Brushless Clutch
EFAS 2
Brushless Clutch EFAS 2
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 0.20 Nm Rated current: 0.21 A Power: 12 W Residual torque: 0.01 Nm Coil resistance: 82 Ohms

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Brushless Clutches series

Features

Rated torque:0.20 Nm
Rated current:0.21 A
Power:12 W
Residual torque:0.01 Nm
Coil resistance:82 Ohms
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Number EFAS 2
Product Name Brushless Clutch
Torque 0.1 Ft-lbs (0.2000 N-m)
Power 0.0161 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Magnetic Type Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
PTO Clutch Brake - 514068 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 95.0 Ft-lbs (129 N-m)
Power 0.0670 HP
Voltage Range 12 volts
View Details