Compact Actuators for Cryogenic and UHV Environments
UHV-compatible to 10-9 hPa
For cryogenic environments
Extreme reliability: >109 cycles
Picometer resolution
µs response time
Piezo shear actuators
Operating voltage -250 to 250 V. Suitable for use in cryogenic and UHV environments to 10-9 hPa. Lateral displacement is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement.
Variants for multi-axis motion, also with inner hole.
Possible modifications
Piezo ceramic material
Nonmagnetic versions
Operating voltage range, displacement, layer thickness, cross-sectional dimension
Load capacity, force generation
Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc.
Extra-tight length tolerances
Application fields
Industry and research
Low temperature / vacuum environment to 10-9 hPa
Scanning applications
Microscopy
Precision mechanics
Switching applications
Compact Actuators for Cryogenic and UHV Environments
- UHV-compatible to 10-9 hPa
- For cryogenic environments
- Extreme reliability: >109 cycles
- Picometer resolution
- µs response time
Piezo shear actuators
Operating voltage -250 to 250 V. Suitable for use in cryogenic and UHV environments to 10-9 hPa. Lateral displacement is based on the piezoelectric shear effect. Excellent dynamics with minimum electric power requirement.
Variants for multi-axis motion, also with inner hole.
Possible modifications
- Piezo ceramic material
- Nonmagnetic versions
- Operating voltage range, displacement, layer thickness, cross-sectional dimension
- Load capacity, force generation
- Mechanical interfaces: flat, spherical, metal, ceramic, glass, sapphire, etc.
- Extra-tight length tolerances
Application fields
- Industry and research
- Low temperature / vacuum environment to 10-9 hPa
- Scanning applications
- Microscopy
- Precision mechanics
- Switching applications