Valcor Engineering Corporation Solenoid Valves, Special Applications, Pilot Operated 1D Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Up to 120 G.P.M. • Operating Pressure of 100-900 PSIG • 4.75 lbs (approx) • Normally Open/Normally Closed
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Up to 120 G.P.M. • Operating Pressure of 100-900 PSIG • 4.75 lbs (approx) • Normally Open/Normally Closed

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, Special Applications, Pilot Operated - 1D Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, Special Applications, Pilot Operated
1D Series
Solenoid Valves, Special Applications, Pilot Operated 1D Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Up to 120 G.P.M. • Operating Pressure of 100-900 PSIG • 4.75 lbs (approx) • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way, Dual Flow Design

• Up to 120 G.P.M.

• Operating Pressure of 100-900 PSIG

• 4.75 lbs (approx)

• Normally Open/Normally Closed

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 1D Series
Product Name Solenoid Valves, Special Applications, Pilot Operated
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SV-5-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Air solenoid valve - CPE14-M1BH-3GL-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers