Vaisala Humidity and Temperature Transmitter Series HMT310

Description
For Demanding Industrial Applications The Vaisala HUMICAP® HMT310 series is for demanding industrial applications where compact product design is essential. The measurement stability is excellent. The instrument is easy to integrate, small in size and insensitive to dust and most chemicals. The HMT310 series features several probe options for different application needs: HMT311 for wall mounting HMT313 for general use HMT314 for high pressures up to 100 bar and vacuum conditions HMT315 for high temperatures HMT317 for high humidity and meteorological applications HMT318 for pressurized pipelines up to 40 bar Features  • Six models for demanding industrial applications  • Full 0 ... 100 %RH measurement, wide temperature range -40...+180 °C (-40...+356 °F)  • Pressure tolerance up to 100 bar  • Excellent performance in harsh conditions; good chemical tolerance  • Corrosion-resistant IP65/IP66 housing  • 5-point calibration (certificate included)  • Two analog outputs, calibrated (certificate included)  • RS232, ASCII output Key Benefits • Reliable and stable measurement   • Reliable data even in demanding conditions.  • Small and simple   • Small size, easy to integrate.  • Easy connectivity   • Several outputs in one standard connector.
Datasheet
Description
For Demanding Industrial Applications The Vaisala HUMICAP® HMT310 series is for demanding industrial applications where compact product design is essential. The measurement stability is excellent. The instrument is easy to integrate, small in size and insensitive to dust and most chemicals. The HMT310 series features several probe options for different application needs: HMT311 for wall mounting HMT313 for general use HMT314 for high pressures up to 100 bar and vacuum conditions HMT315 for high temperatures HMT317 for high humidity and meteorological applications HMT318 for pressurized pipelines up to 40 bar Features  • Six models for demanding industrial applications  • Full 0 ... 100 %RH measurement, wide temperature range -40...+180 °C (-40...+356 °F)  • Pressure tolerance up to 100 bar  • Excellent performance in harsh conditions; good chemical tolerance  • Corrosion-resistant IP65/IP66 housing  • 5-point calibration (certificate included)  • Two analog outputs, calibrated (certificate included)  • RS232, ASCII output Key Benefits • Reliable and stable measurement   • Reliable data even in demanding conditions.  • Small and simple   • Small size, easy to integrate.  • Easy connectivity   • Several outputs in one standard connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitter - Series HMT310 - Vaisala
Burlington, MA, United States
Humidity and Temperature Transmitter
Series HMT310
Humidity and Temperature Transmitter Series HMT310
For Demanding Industrial Applications The Vaisala HUMICAP® HMT310 series is for demanding industrial applications where compact product design is essential. The measurement stability is excellent. The instrument is easy to integrate, small in size and insensitive to dust and most chemicals. The HMT310 series features several probe options for different application needs: HMT311 for wall mounting HMT313 for general use HMT314 for high pressures up to 100 bar and vacuum conditions HMT315 for high temperatures HMT317 for high humidity and meteorological applications HMT318 for pressurized pipelines up to 40 bar Features  • Six models for demanding industrial applications  • Full 0 ... 100 %RH measurement, wide temperature range -40...+180 °C (-40...+356 °F)  • Pressure tolerance up to 100 bar  • Excellent performance in harsh conditions; good chemical tolerance  • Corrosion-resistant IP65/IP66 housing  • 5-point calibration (certificate included)  • Two analog outputs, calibrated (certificate included)  • RS232, ASCII output Key Benefits • Reliable and stable measurement   • Reliable data even in demanding conditions.  • Small and simple   • Small size, easy to integrate.  • Easy connectivity   • Several outputs in one standard connector.

For Demanding Industrial Applications

The Vaisala HUMICAP® HMT310 series is for demanding industrial applications where compact product design is essential. The measurement stability is excellent. The instrument is easy to integrate, small in size and insensitive to dust and most chemicals. The HMT310 series features several probe options for different application needs:

  • HMT311 for wall mounting
  • HMT313 for general use
  • HMT314 for high pressures up to 100 bar and vacuum conditions
  • HMT315 for high temperatures
  • HMT317 for high humidity and meteorological applications
  • HMT318 for pressurized pipelines up to 40 bar

Features  • Six models for demanding industrial applications  • Full 0 ... 100 %RH measurement, wide temperature range -40...+180 °C (-40...+356 °F)  • Pressure tolerance up to 100 bar  • Excellent performance in harsh conditions; good chemical tolerance  • Corrosion-resistant IP65/IP66 housing  • 5-point calibration (certificate included)  • Two analog outputs, calibrated (certificate included)  • RS232, ASCII output

Key Benefits

 • Reliable and stable measurement   • Reliable data even in demanding conditions.
 • Small and simple   • Small size, easy to integrate.
 • Easy connectivity   • Several outputs in one standard connector.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number Series HMT310
Product Name Humidity and Temperature Transmitter
Technology Capacitive; Vaisala HUMICAP® 180R
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Dew Point Transmitter w/Ice Formation - MT 6716DT2 - Clark Solutions
Specs
Technology Dielectric
Variables Measured DewPoint
Dew Point Range -40 to 111 F (-40 to 44 C)
View Details
HumiSense® Transmitter Line -  - Thermalogic Corporation
Thermalogic Corporation
Specs
Variables Measured Temperature (optional feature)
Operating Temp -67 to 221 F (-55 to 105 C)
Electrical Outputs Current (optional feature); Voltage (optional feature)
View Details