Vaisala CO₂ Probe GMP343

Description
For Demanding Measurements The Vaisala CARBOCAP® Carbon Dioxide Probe GMP343 is an accurate and rugged probe-type instrument for ecological measurements. Typical applications include CO2 soil respiration, ambient CO2 monitoring, plant growth chambers, and OEM applications. The GMP343 incorporates a single-beam, dual-wavelength CO2 measurement with no moving parts. The GMP343 can output both numerically filtered and raw measurement data and it can also compensate the measurement with an internal temperature measurement and user-set relative humidity, pressure and oxygen values. In combination with the handheld GM70, the GMP343 provides a tool for accurate in-situ measurement. The GM70 can be used as a display, communication and data logging device. Each GMP343 is calibrated using ±0.5 % accurate gases at 0 ppm, 200 ppm, 370 ppm, 600 ppm, 1000 ppm, 4000 ppm and 2 %. Calibration is also done at temperature points of -30 °C, 0 °C, 25 °C and 50 °C. If needed, the customer can re-calibrate the instrument using the multipoint calibration (MPC) feature allowing up to 8 user-defined calibration points. Features  • Excellent accuracy and stability  • Vaisala CARBOCAP® Sensor, a silicon-based non-dispersive infrared (NDIR) sensor  • A single-beam, dual-wavelength CO2 measurement with no moving parts  • Compensation options for temperature, pressure, humidity and oxygen  • Wide operating temperature and humidity ranges  • Diffusion and flow-through models  • For harsh environments Key Benefits • Low operating costs   • The GMP343 is a small, lightweight but rugged diffusion-aspirated or flow-through CO2 probe with low power consumption and heat emission designed for use in harsh environments, especially outdoors, which reduces the operating costs.  • Stable and reliable   • The GMP343 has good stability both in terms of time, and temperature and also in a good stability flow.
Datasheet
Description
For Demanding Measurements The Vaisala CARBOCAP® Carbon Dioxide Probe GMP343 is an accurate and rugged probe-type instrument for ecological measurements. Typical applications include CO2 soil respiration, ambient CO2 monitoring, plant growth chambers, and OEM applications. The GMP343 incorporates a single-beam, dual-wavelength CO2 measurement with no moving parts. The GMP343 can output both numerically filtered and raw measurement data and it can also compensate the measurement with an internal temperature measurement and user-set relative humidity, pressure and oxygen values. In combination with the handheld GM70, the GMP343 provides a tool for accurate in-situ measurement. The GM70 can be used as a display, communication and data logging device. Each GMP343 is calibrated using ±0.5 % accurate gases at 0 ppm, 200 ppm, 370 ppm, 600 ppm, 1000 ppm, 4000 ppm and 2 %. Calibration is also done at temperature points of -30 °C, 0 °C, 25 °C and 50 °C. If needed, the customer can re-calibrate the instrument using the multipoint calibration (MPC) feature allowing up to 8 user-defined calibration points. Features  • Excellent accuracy and stability  • Vaisala CARBOCAP® Sensor, a silicon-based non-dispersive infrared (NDIR) sensor  • A single-beam, dual-wavelength CO2 measurement with no moving parts  • Compensation options for temperature, pressure, humidity and oxygen  • Wide operating temperature and humidity ranges  • Diffusion and flow-through models  • For harsh environments Key Benefits • Low operating costs   • The GMP343 is a small, lightweight but rugged diffusion-aspirated or flow-through CO2 probe with low power consumption and heat emission designed for use in harsh environments, especially outdoors, which reduces the operating costs.  • Stable and reliable   • The GMP343 has good stability both in terms of time, and temperature and also in a good stability flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO₂ Probe - GMP343 - Vaisala
Burlington, MA, United States
CO₂ Probe
GMP343
CO₂ Probe GMP343
For Demanding Measurements The Vaisala CARBOCAP® Carbon Dioxide Probe GMP343 is an accurate and rugged probe-type instrument for ecological measurements. Typical applications include CO2 soil respiration, ambient CO2 monitoring, plant growth chambers, and OEM applications. The GMP343 incorporates a single-beam, dual-wavelength CO2 measurement with no moving parts. The GMP343 can output both numerically filtered and raw measurement data and it can also compensate the measurement with an internal temperature measurement and user-set relative humidity, pressure and oxygen values. In combination with the handheld GM70, the GMP343 provides a tool for accurate in-situ measurement. The GM70 can be used as a display, communication and data logging device. Each GMP343 is calibrated using ±0.5 % accurate gases at 0 ppm, 200 ppm, 370 ppm, 600 ppm, 1000 ppm, 4000 ppm and 2 %. Calibration is also done at temperature points of -30 °C, 0 °C, 25 °C and 50 °C. If needed, the customer can re-calibrate the instrument using the multipoint calibration (MPC) feature allowing up to 8 user-defined calibration points. Features  • Excellent accuracy and stability  • Vaisala CARBOCAP® Sensor, a silicon-based non-dispersive infrared (NDIR) sensor  • A single-beam, dual-wavelength CO2 measurement with no moving parts  • Compensation options for temperature, pressure, humidity and oxygen  • Wide operating temperature and humidity ranges  • Diffusion and flow-through models  • For harsh environments Key Benefits • Low operating costs   • The GMP343 is a small, lightweight but rugged diffusion-aspirated or flow-through CO2 probe with low power consumption and heat emission designed for use in harsh environments, especially outdoors, which reduces the operating costs.  • Stable and reliable   • The GMP343 has good stability both in terms of time, and temperature and also in a good stability flow.

For Demanding Measurements

The Vaisala CARBOCAP® Carbon Dioxide Probe GMP343 is an accurate and rugged probe-type instrument for ecological measurements. Typical applications include CO2 soil respiration, ambient CO2 monitoring, plant growth chambers, and OEM applications. The GMP343 incorporates a single-beam, dual-wavelength CO2 measurement with no moving parts.

The GMP343 can output both numerically filtered and raw measurement data and it can also compensate the measurement with an internal temperature measurement and user-set relative humidity, pressure and oxygen values. In combination with the handheld GM70, the GMP343 provides a tool for accurate in-situ measurement. The GM70 can be used as a display, communication and data logging device.

Each GMP343 is calibrated using ±0.5 % accurate gases at 0 ppm, 200 ppm, 370 ppm, 600 ppm, 1000 ppm, 4000 ppm and 2 %. Calibration is also done at temperature points of -30 °C, 0 °C, 25 °C and 50 °C. If needed, the customer can re-calibrate the instrument using the multipoint calibration (MPC) feature allowing up to 8 user-defined calibration points.

Features  • Excellent accuracy and stability  • Vaisala CARBOCAP® Sensor, a silicon-based non-dispersive infrared (NDIR) sensor  • A single-beam, dual-wavelength CO2 measurement with no moving parts  • Compensation options for temperature, pressure, humidity and oxygen  • Wide operating temperature and humidity ranges  • Diffusion and flow-through models  • For harsh environments

Key Benefits

 • Low operating costs   • The GMP343 is a small, lightweight but rugged diffusion-aspirated or flow-through CO2 probe with low power consumption and heat emission designed for use in harsh environments, especially outdoors, which reduces the operating costs.
 • Stable and reliable   • The GMP343 has good stability both in terms of time, and temperature and also in a good stability flow.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Sensors
Product Number GMP343
Product Name CO₂ Probe
Sensor Technology Infrared; Vaisala CARBOCAP®
Measurement Type Trace
Gas Types CO2; (0 ... 1000 ppm, 0 ... 2000 ppm, 0 ... 3000 ppm, 0 ... 4000 ppm, 0 ... 5000 ppm, 0 ... 2 %)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant Leak Sensor / Transmitter - VOC-3 Series - Acme Engineering Products
Specs
Sensor Technology Infrared
Measurement Type Trace
Gas Types Toxic; Refrigerants; (0-1000 PPM)
View Details
004-0-0017 S8 Alarm 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5% (0-50,000ppm))
Number of Gases Monitored Single
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details