Analytical Industries Inc. PSR-11-23 - Percent Oxygen Sensor

Description
Key features Measuring Range: 0-100% Signal Output: 235-355 uA Response Time T90: 13 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor Teledyne B-3 Sensor GE OX-3 Overview This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. Ideal for oxygen measurement in gas mixtures with H₂, He, and light hydrocarbons. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0-100% Signal Output: 235-355 uA Response Time T90: 13 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor Teledyne B-3 Sensor GE OX-3 Overview This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. Ideal for oxygen measurement in gas mixtures with H₂, He, and light hydrocarbons. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-11-23 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-11-23 - Percent Oxygen Sensor
PSR-11-23 - Percent Oxygen Sensor
Key features Measuring Range: 0-100% Signal Output: 235-355 uA Response Time T90: 13 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring Gold Disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI P2 Sensor Teledyne B-3 Sensor GE OX-3 Overview This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. Ideal for oxygen measurement in gas mixtures with H₂, He, and light hydrocarbons. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0-100%
  • Signal Output: 235-355 uA
  • Response Time T90: 13 seconds
  • Accuracy: ±2% of full scale
  • Operating Temp : 0 to 45 °C
  • Connector Type: 2 Ring Gold Disk
  • Humidity Non-condensing: 0–99% RH, non-condensing
    OEM Equipment:
    AMI P2 Sensor
    Teledyne B-3 Sensor
    GE OX-3

Overview

This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen.

Ideal for oxygen measurement in gas mixtures with H₂, He, and light hydrocarbons.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-11-23 - Percent Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement oxygen sensor for use in: Drager Narkomed Series, 6000, 6400, and Drager Fabius w/ OEM External Cable -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-52 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
PSR-11-37-D4 Alternative oxygen sensor to IT Gambert and Teledyne -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details