Vaisala CO₂ Probe GMP251

Description
For %-level measurements in life science incubators, cold storage facilities and all demanding applications The Vaisala CARBOCAP® Carbon Dioxide Probe GMP251 is an intelligent, stand-alone, %-level probe for measuring CO2 in life science incubators, cold storage facilities, fruit and vegetable transportation, and in all demanding applications where stable and accurate percentage-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 20%CO2. The GMP251 is based on Vaisala’s unique,second-genera tion CARBOCAP® technology that enables exceptional stability. A new type of infrared (IR) light source is used instead of the traditional incandescent light bulb, which extends the lifetime of the GMP251. It has full temperature and pressure compensations of CO2 measurement – integrated temperature measurement for compensation purposes. The sensor head is heated to prevent condensation. Digital output over RS-485: Modbus & Vaisala Industrial Protocol. A calibration certificate is always included with the product The GMP251 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series transmitters to extend its features, for example, for a display or relays. The GMP251 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP251 replaces the following discontinued products: GMM221 and GMT221. Please note that spare parts and accessories for the GMP221 probe are still available and can be purchased in the Vaisala online store. For an introduction to the product, see the video below. Features  • Measurement range 0 … 20 %CO₂  • Intelligent, stand-alone probe with analog (V, mA) and digital (RS485) outputs  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases, O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP251 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP251 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.
Datasheet
Description
For %-level measurements in life science incubators, cold storage facilities and all demanding applications The Vaisala CARBOCAP® Carbon Dioxide Probe GMP251 is an intelligent, stand-alone, %-level probe for measuring CO2 in life science incubators, cold storage facilities, fruit and vegetable transportation, and in all demanding applications where stable and accurate percentage-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 20%CO2. The GMP251 is based on Vaisala’s unique,second-genera tion CARBOCAP® technology that enables exceptional stability. A new type of infrared (IR) light source is used instead of the traditional incandescent light bulb, which extends the lifetime of the GMP251. It has full temperature and pressure compensations of CO2 measurement – integrated temperature measurement for compensation purposes. The sensor head is heated to prevent condensation. Digital output over RS-485: Modbus & Vaisala Industrial Protocol. A calibration certificate is always included with the product The GMP251 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series transmitters to extend its features, for example, for a display or relays. The GMP251 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP251 replaces the following discontinued products: GMM221 and GMT221. Please note that spare parts and accessories for the GMP221 probe are still available and can be purchased in the Vaisala online store. For an introduction to the product, see the video below. Features  • Measurement range 0 … 20 %CO₂  • Intelligent, stand-alone probe with analog (V, mA) and digital (RS485) outputs  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases, O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP251 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP251 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO₂ Probe - GMP251 - Vaisala
Burlington, MA, United States
CO₂ Probe
GMP251
CO₂ Probe GMP251
For %-level measurements in life science incubators, cold storage facilities and all demanding applications The Vaisala CARBOCAP® Carbon Dioxide Probe GMP251 is an intelligent, stand-alone, %-level probe for measuring CO2 in life science incubators, cold storage facilities, fruit and vegetable transportation, and in all demanding applications where stable and accurate percentage-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 20%CO2. The GMP251 is based on Vaisala’s unique,second-genera tion CARBOCAP® technology that enables exceptional stability. A new type of infrared (IR) light source is used instead of the traditional incandescent light bulb, which extends the lifetime of the GMP251. It has full temperature and pressure compensations of CO2 measurement – integrated temperature measurement for compensation purposes. The sensor head is heated to prevent condensation. Digital output over RS-485: Modbus & Vaisala Industrial Protocol. A calibration certificate is always included with the product The GMP251 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series transmitters to extend its features, for example, for a display or relays. The GMP251 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP251 replaces the following discontinued products: GMM221 and GMT221. Please note that spare parts and accessories for the GMP221 probe are still available and can be purchased in the Vaisala online store. For an introduction to the product, see the video below. Features  • Measurement range 0 … 20 %CO₂  • Intelligent, stand-alone probe with analog (V, mA) and digital (RS485) outputs  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases, O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP251 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP251 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.

For %-level measurements in life science incubators, cold storage facilities and all demanding applications

The Vaisala CARBOCAP® Carbon Dioxide Probe GMP251 is an intelligent, stand-alone, %-level probe for measuring CO2 in life science incubators, cold storage facilities, fruit and vegetable transportation, and in all demanding applications where stable and accurate percentage-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 20%CO2.

The GMP251 is based on Vaisala’s unique,second-generation CARBOCAP® technology that enables exceptional stability. A new type of infrared (IR) light source is used instead of the traditional incandescent light bulb, which extends the lifetime of the GMP251. It has full temperature and pressure compensations of CO2 measurement – integrated temperature measurement for compensation purposes. The sensor head is heated to prevent condensation. Digital output over RS-485: Modbus & Vaisala Industrial Protocol. A calibration certificate is always included with the product

The GMP251 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series transmitters to extend its features, for example, for a display or relays.

The GMP251 can also be used with with the free Insight PC Software.

For spot-checking, the ideal choice is the Handheld CO2 Meter GM70.

The GMP251 replaces the following discontinued products: GMM221 and GMT221. Please note that spare parts and accessories for the GMP221 probe are still available and can be purchased in the Vaisala online store.

For an introduction to the product, see the video below.

Features  • Measurement range 0 … 20 %CO₂  • Intelligent, stand-alone probe with analog (V, mA) and digital (RS485) outputs  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases, O₂, and humidity  • Sensor head heated to prevent condensation

Key Benefits

 • Easy to use and clean   • The GMP251 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.
 • Reliable and accurate   • With the wide operating temperature range, the GMP251 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Sensors
Product Number GMP251
Product Name CO₂ Probe
Sensor Technology Infrared; Vaisala CARBOCAP®
Measurement Type %Volume
Gas Types CO2; (0 ... 20 %)
Electrical Outputs Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature)
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
SJH-5A Cubic 5% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (SJH-5A Cubic 5% Methane Sensor)
Number of Gases Monitored Single
View Details