Vaisala CO₂ Probe GMP231

Description
For CO₂ Incubators The Vaisala CARBOCAP® Carbon Dioxide Probe GMP231 is designed to provide incubator manufacturers with accurate and reliable carbon dioxide measurements and sterilization durability at high temperatures, up to 180 °C. The GMP231 probe is based on Vaisala’s patented CARBOCAP® technology and a new type of infrared (IR) light source. The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed through the incubator wall; only the IR sensor and optical components are exposed to the incubation environment. In addition, the GMP231 can measure pressure and temperature for CO2 measurement compensation purposes, ensuring the product remains stable and accurate in all CO2 incubation conditions. The sensor is made of highly durable materials to achieve outstanding stability over both time and temperature. Since water vapor, dust, and most chemicals do not affect measurements, the GMP231 module is ideal for CO2 incubator environments. Features  • Probe durable during heat sterilization up to +180°C (+356°F)  • Based on the latest infrared CO2 sensor technology  • Designed for OEM use in CO2 incubators – installation options available  • CO2 sensor measurement optimized for 5%CO2, measurement range up to 20%CO2  • 4-point traceable calibration (certificate included) for CO2  • Internal pressure and temperature measurement improve accuracy and stability  • Full temperature and pressure compensation available  • Sensor head heating for condensation prevention​​ Key Benefits • Lower risk of cross contamination   • The incubator can be sterilized with the GMP231 probe in place. There is no need to decontaminate the probe separately. In addition to reducing the risk of contamination, this also saves time.  • Stable and accurate   • The materials used in the GMP231 and also the internal pressure and temperature measurements all contribute to the excellent stability and accuracy of the sensor.
Datasheet
Description
For CO₂ Incubators The Vaisala CARBOCAP® Carbon Dioxide Probe GMP231 is designed to provide incubator manufacturers with accurate and reliable carbon dioxide measurements and sterilization durability at high temperatures, up to 180 °C. The GMP231 probe is based on Vaisala’s patented CARBOCAP® technology and a new type of infrared (IR) light source. The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed through the incubator wall; only the IR sensor and optical components are exposed to the incubation environment. In addition, the GMP231 can measure pressure and temperature for CO2 measurement compensation purposes, ensuring the product remains stable and accurate in all CO2 incubation conditions. The sensor is made of highly durable materials to achieve outstanding stability over both time and temperature. Since water vapor, dust, and most chemicals do not affect measurements, the GMP231 module is ideal for CO2 incubator environments. Features  • Probe durable during heat sterilization up to +180°C (+356°F)  • Based on the latest infrared CO2 sensor technology  • Designed for OEM use in CO2 incubators – installation options available  • CO2 sensor measurement optimized for 5%CO2, measurement range up to 20%CO2  • 4-point traceable calibration (certificate included) for CO2  • Internal pressure and temperature measurement improve accuracy and stability  • Full temperature and pressure compensation available  • Sensor head heating for condensation prevention​​ Key Benefits • Lower risk of cross contamination   • The incubator can be sterilized with the GMP231 probe in place. There is no need to decontaminate the probe separately. In addition to reducing the risk of contamination, this also saves time.  • Stable and accurate   • The materials used in the GMP231 and also the internal pressure and temperature measurements all contribute to the excellent stability and accuracy of the sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO₂ Probe - GMP231 - Vaisala
Burlington, MA, United States
CO₂ Probe
GMP231
CO₂ Probe GMP231
For CO₂ Incubators The Vaisala CARBOCAP® Carbon Dioxide Probe GMP231 is designed to provide incubator manufacturers with accurate and reliable carbon dioxide measurements and sterilization durability at high temperatures, up to 180 °C. The GMP231 probe is based on Vaisala’s patented CARBOCAP® technology and a new type of infrared (IR) light source. The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed through the incubator wall; only the IR sensor and optical components are exposed to the incubation environment. In addition, the GMP231 can measure pressure and temperature for CO2 measurement compensation purposes, ensuring the product remains stable and accurate in all CO2 incubation conditions. The sensor is made of highly durable materials to achieve outstanding stability over both time and temperature. Since water vapor, dust, and most chemicals do not affect measurements, the GMP231 module is ideal for CO2 incubator environments. Features  • Probe durable during heat sterilization up to +180°C (+356°F)  • Based on the latest infrared CO2 sensor technology  • Designed for OEM use in CO2 incubators – installation options available  • CO2 sensor measurement optimized for 5%CO2, measurement range up to 20%CO2  • 4-point traceable calibration (certificate included) for CO2  • Internal pressure and temperature measurement improve accuracy and stability  • Full temperature and pressure compensation available  • Sensor head heating for condensation prevention​​ Key Benefits • Lower risk of cross contamination   • The incubator can be sterilized with the GMP231 probe in place. There is no need to decontaminate the probe separately. In addition to reducing the risk of contamination, this also saves time.  • Stable and accurate   • The materials used in the GMP231 and also the internal pressure and temperature measurements all contribute to the excellent stability and accuracy of the sensor.

For CO₂ Incubators

The Vaisala CARBOCAP® Carbon Dioxide Probe GMP231 is designed to provide incubator manufacturers with accurate and reliable carbon dioxide measurements and sterilization durability at high temperatures, up to 180 °C. The GMP231 probe is based on Vaisala’s patented CARBOCAP® technology and a new type of infrared (IR) light source.

The GMP231 probe’s sensor performance is optimized at 5 % CO2 but the sensor measures CO2 up to 20 % with high accuracy. The GMP231 is t's installed through the incubator wall; only the IR sensor and optical components are exposed to the incubation environment.

In addition, the GMP231 can measure pressure and temperature for CO2 measurement compensation purposes, ensuring the product remains stable and accurate in all CO2 incubation conditions.

The sensor is made of highly durable materials to achieve outstanding stability over both time and temperature. Since water vapor, dust, and most chemicals do not affect measurements, the GMP231 module is ideal for CO2 incubator environments.

Features  • Probe durable during heat sterilization up to +180°C (+356°F)  • Based on the latest infrared CO2 sensor technology  • Designed for OEM use in CO2 incubators – installation options available  • CO2 sensor measurement optimized for 5%CO2, measurement range up to 20%CO2  • 4-point traceable calibration (certificate included) for CO2  • Internal pressure and temperature measurement improve accuracy and stability  • Full temperature and pressure compensation available  • Sensor head heating for condensation prevention​​

Key Benefits

 • Lower risk of cross contamination   • The incubator can be sterilized with the GMP231 probe in place. There is no need to decontaminate the probe separately. In addition to reducing the risk of contamination, this also saves time.
 • Stable and accurate   • The materials used in the GMP231 and also the internal pressure and temperature measurements all contribute to the excellent stability and accuracy of the sensor.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Sensors
Product Number GMP231
Product Name CO₂ Probe
Sensor Technology Infrared; Vaisala CARBOCAP®
Measurement Type %Volume
Gas Types CO2; (0 20 %)
Electrical Outputs Current
Unlock Full Specs
to access all available technical data

Similar Products

Extended Pyroelectric Detector - LIE-312f - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Smart Gas Sensor - Hydrogen (H2) - Model SA2-H2 - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2; (0-200 ppm to 0-50,000 ppm)
View Details
Gas Sensors - 6431-OPXT-D0-250-300-ND - DigiKey
Sensore Electronic GmbH
Specs
Electrical Outputs Voltage
Operating Temperature 50 to 212 F (10 to 100 C)
View Details