Vac3 Cubes Flat Style Vacuum Cups F20 NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F20 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F20 NBR
Flat Style Vacuum Cups F20 NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F20 NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Hand Vacuum Cup - 6020.01 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 121 mm (4.75 inch)
View Details