ANVER Corporation Hand Vacuum Cup 6020.01

Description
Manually operated specialty item cup for holding and hanging
Description
Manually operated specialty item cup for holding and hanging

Suppliers

Company
Product
Description
Supplier Links
Hand Vacuum Cup - 6020.01 - ANVER Corporation
Hudson, MA, USA
Hand Vacuum Cup
6020.01
Hand Vacuum Cup 6020.01
Manually operated specialty item cup for holding and hanging

Manually operated specialty item cup for holding and hanging

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 6020.01
Product Name Hand Vacuum Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038260 - RS Components, Ltd.
Specs
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Specs
Type Bellows
Diameter / Max. Size 53 mm (2.09 inch)
Material Silicone Rubber
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details