Festo Corporation Vacuum suction cup ESS-15-EU

Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet
Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum suction cup - ESS-15-EU - Festo Corporation
Islandia, NY, United States
Vacuum suction cup
ESS-15-EU
Vacuum suction cup ESS-15-EU
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
  • Suction cup consisting of the suction cup itself, plus the support plate with mounting
  • Suction cup volume: 0.002 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
  • Mounting for suction cup holder: internal thread, external thread, push-in connector
  • Vacuum suction cup with mounting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESS-15-EU
Product Name Vacuum suction cup
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material PUR
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-2-M3-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material NBR
View Details
Vacuum suction cup - VASB-55-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material NBR
View Details
Vacuum suction cup holder - ESH-HE-5-G1/4 - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Vacuum suction cup - VAS-10-M5-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details