Nippon Chemi-Con 1210 3.3F Ceramic Multilayer Capacitor, 25 V dc X7R Dielectric 20% SMD
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-KTS250B335M32N0T00 |
| Product Name | Nippon Chemi-Con 1210 3.3F Ceramic Multilayer Capacitor, 25 V dc X7R Dielectric 20% SMD |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| RoHS Compliant | Yes |
| Operating Temperature | -55 C (-67 F) |
| Capacitance Range | 3.3 microF |