CAP ALUM 22UF 20% 10V SMD
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 856-EMVE100ADA220ME55G |
| Product Name | CAP ALUM 22UF 20% 10V SMD |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 C (-40 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Electrostatic Capacitors | Aluminium |