Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
UTMEL ELECTRONIC LIMITED
4502-M1FL20U-6063 -- RECTIFIER DIODE, 1 ELEMENT, 1.1A, 200V V(RRM),
Utmel Electronic Limited
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
4502-M1FL20U-6063
Description
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
Utmel Electronic Limited
Done
Description
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
4502-M1FL20U-6063
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
4502-M1FL20U-6063
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Diodes
Product Number
4502-M1FL20U-6063
Product Name
Rectifier Diode, 1 Element, 1.1A, 200V V(RRM),
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Axial-Lead Glass-Bodied High Voltage Diode
M100FF3
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
35 volts
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1827D1400
Specs
Diode Applications
Rectifier
V
F
1.55 volts
V
R
1400 volts
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4464US
Specs
Diode Type
Zener; Zener Diodes
I
F
157 mA
I
R
0.3000 mA
View Details
kTB Solutions
PIN Diode Switches
NPS2-0-6000-R
Specs
Diode Type
PIN
Diode Applications
Switching
View Details