Utmel Electronic Limited 360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS 2994-PWC0805ST361S

Description
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS
Description
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS - 2994-PWC0805ST361S - Utmel Electronic Limited
Hong Kong, China
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS
2994-PWC0805ST361S
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS 2994-PWC0805ST361S
360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS

360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 2994-PWC0805ST361S
Product Name 360Ω@100MHz -40℃~+85℃ 0.45Ω 50V 2 280mA 125V 0805 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00005PSM, Passive GaAs MMIC 18.5 GHz Lowpass Filter - MFLP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 18500 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o2660300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 225 to 400 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details