Utmel Electronic Limited 1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS 17961-SCM4520-142-12

Description
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS
Description
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS - 17961-SCM4520-142-12 - Utmel Electronic Limited
Hong Kong, China
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS
17961-SCM4520-142-12
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS 17961-SCM4520-142-12
1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS

1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 17961-SCM4520-142-12
Product Name 1.4kΩ@100MHz -40℃~+125℃ 81mΩ 125V 2 1.2A SMD,4.7x4.5x2.0mm Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
RF Band Pass Filter - UIYBPF8570A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -45 to 85 C (-49 to 185 F)
Fc 11534 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details