Chengdu Filter Technology Co., Ltd. 2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) HRT-BF(2300/200)-1086N

Description
The HRT-BF(2300/200)-108 6N is a cavity band pass filter. The pass band is 2200-2400MHz.lt has excellent rejection ≥40dB@2150MHz, ≥40dB@2450MHz . It has a maximum insertion loss of 0.75dB. The HRT-BF(2300/200)-108 6N has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote
Description
The HRT-BF(2300/200)-108 6N is a cavity band pass filter. The pass band is 2200-2400MHz.lt has excellent rejection ≥40dB@2150MHz, ≥40dB@2450MHz . It has a maximum insertion loss of 0.75dB. The HRT-BF(2300/200)-108 6N has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-BF(2300/200)-1086N is a 50 ohm coaxial cavity band pass filter for the 2200-2400 MHz band with N-female connectors and a maximum insertion loss of 0.75 dB. It provides at least 40 dB rejection at 2150 MHz and 2450 MHz, and handles up to 10 W continuous wave power. The filter is housed in an aluminum (6061) case with black painted surface finish, measures 93 mm in length and 59 mm in width, and operates from -40℃ to +70℃. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The HRT-BF(2300/200)-1086N is a 50 ohm coaxial cavity band pass filter for the 2200-2400 MHz band with N-female connectors and a maximum insertion loss of 0.75 dB. It provides at least 40 dB rejection at 2150 MHz and 2450 MHz, and handles up to 10 W continuous wave power. The filter is housed in an aluminum (6061) case with black painted surface finish, measures 93 mm in length and 59 mm in width, and operates from -40℃ to +70℃. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
HRT-BF(2300/200)-1086N
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) HRT-BF(2300/200)-1086N
The HRT-BF(2300/200)-108 6N is a cavity band pass filter. The pass band is 2200-2400MHz.lt has excellent rejection ≥40dB@2150MHz, ≥40dB@2450MHz . It has a maximum insertion loss of 0.75dB. The HRT-BF(2300/200)-108 6N has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.

The HRT-BF(2300/200)-1086N is a cavity band pass filter. The pass band is 2200-2400MHz.lt has excellent rejection ≥40dB@2150MHz, ≥40dB@2450MHz . It has a maximum insertion loss of 0.75dB. The HRT-BF(2300/200)-1086N has N-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-BF(2300/200)-1086N
Product Name 2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
4-33GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0433K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 4000 to 33000 MHz
Insertion Loss 1.5 dB
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details