Utmel Electronic Limited 90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS 17961-CMS0805-900R

Description
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS
Description
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS - 17961-CMS0805-900R - Utmel Electronic Limited
Hong Kong, China
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS
17961-CMS0805-900R
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS 17961-CMS0805-900R
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS

90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 17961-CMS0805-900R
Product Name 90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 0805 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2683660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω - BPF-V1000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1000 dB
View Details
3 suppliers