USound Speakers UA-C0603-3F

Description
MEMS SPEAKER FULL BANDWIDTH 6MM
Request a Quote Datasheet
Description
MEMS SPEAKER FULL BANDWIDTH 6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2000-UA-C0603-3F-ND - DigiKey
Thief River Falls, MN, United States
MEMS SPEAKER FULL BANDWIDTH 6MM

MEMS SPEAKER FULL BANDWIDTH 6MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2000-UA-C0603-3F-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details