Challenge Electronics Speakers CS32-03W23-16-1X

Description
SPEAKER 8OHM 3W 83DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 3W 83DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS32-03W23-16-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 3W 83DB

SPEAKER 8OHM 3W 83DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS32-03W23-16-1X-ND
Product Name Speakers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Car Audio, Full Range Speaker - SE75 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 80 watts
Impedance 4 ohms
View Details