RS Components, Ltd. 194026

Description
The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in a black powder coated brass body. The module body is electrically isolated. The Beta CW laser modules also incorporate a high-quality adjustable lens. Standard units produce a highly collimated beam. The visible laser spot size is adjustable by shining the beam onto a suitable target and adjusting the size with the focusing tool provided. This adjustability makes the Beta CW lasers ideal for alignment, position sensing and targeting applications. The 635 nm visible modules are 8 times brighter than 670 nm modules making them ideal for applications where visibility is important. Line generator units produce a fan shaped output beam with an angle of 16°. The wide angle line generator unit produces a fan shaped output beam with an angle of 106°. The beam can be altered to produce a fine clean line using the focusing tool provided making it ideal for alignment and profile vision applications. For suitable detectors, refer to the RS range of photodiodes. A replacement standard singlet lens and two types of line generator lens are available and are suitable for use with these modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 670nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Dimensions = 15.25 (Dia.) x 46mm Diameter = 15.25mm Length = 46mm
Request a Quote
Description
The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in a black powder coated brass body. The module body is electrically isolated. The Beta CW laser modules also incorporate a high-quality adjustable lens. Standard units produce a highly collimated beam. The visible laser spot size is adjustable by shining the beam onto a suitable target and adjusting the size with the focusing tool provided. This adjustability makes the Beta CW lasers ideal for alignment, position sensing and targeting applications. The 635 nm visible modules are 8 times brighter than 670 nm modules making them ideal for applications where visibility is important. Line generator units produce a fan shaped output beam with an angle of 16°. The wide angle line generator unit produces a fan shaped output beam with an angle of 106°. The beam can be altered to produce a fine clean line using the focusing tool provided making it ideal for alignment and profile vision applications. For suitable detectors, refer to the RS range of photodiodes. A replacement standard singlet lens and two types of line generator lens are available and are suitable for use with these modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 670nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Dimensions = 15.25 (Dia.) x 46mm Diameter = 15.25mm Length = 46mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 194026 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in a black powder coated brass body. The module body is electrically isolated. The Beta CW laser modules also incorporate a high-quality adjustable lens. Standard units produce a highly collimated beam. The visible laser spot size is adjustable by shining the beam onto a suitable target and adjusting the size with the focusing tool provided. This adjustability makes the Beta CW lasers ideal for alignment, position sensing and targeting applications. The 635 nm visible modules are 8 times brighter than 670 nm modules making them ideal for applications where visibility is important. Line generator units produce a fan shaped output beam with an angle of 16°. The wide angle line generator unit produces a fan shaped output beam with an angle of 106°. The beam can be altered to produce a fine clean line using the focusing tool provided making it ideal for alignment and profile vision applications. For suitable detectors, refer to the RS range of photodiodes. A replacement standard singlet lens and two types of line generator lens are available and are suitable for use with these modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 670nm Optical Output Power = 3mW Control Type = TTL Laser Class = 3R Dimensions = 15.25 (Dia.) x 46mm Diameter = 15.25mm Length = 46mm

The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in a black powder coated brass body. The module body is electrically isolated. The Beta CW laser modules also incorporate a high-quality adjustable lens. Standard units produce a highly collimated beam. The visible laser spot size is adjustable by shining the beam onto a suitable target and adjusting the size with the focusing tool provided. This adjustability makes the Beta CW lasers ideal for alignment, position sensing and targeting applications. The 635 nm visible modules are 8 times brighter than 670 nm modules making them ideal for applications where visibility is important. Line generator units produce a fan shaped output beam with an angle of 16°. The wide angle line generator unit produces a fan shaped output beam with an angle of 106°. The beam can be altered to produce a fine clean line using the focusing tool provided making it ideal for alignment and profile vision applications. For suitable detectors, refer to the RS range of photodiodes. A replacement standard singlet lens and two types of line generator lens are available and are suitable for use with these modules.
Laser Type = Continuous Wave
Laser Colour = Red
Emission Pattern = Dot
Laser Wavelength = 670nm
Optical Output Power = 3mW
Control Type = TTL
Laser Class = 3R
Dimensions = 15.25 (Dia.) x 46mm
Diameter = 15.25mm
Length = 46mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 194026
Laser Output Continuous
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red
CDRH Classification Class IIIb
Wavelength Range 650 nm (6500 Å)
View Details
 - 1271554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 650 nm (6500 Å)
View Details
 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details
 - 105136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details