USAI Lighting BeveLED RD Trimless Adj. 30º 20W 3330 (20W)

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
BeveLED RD Trimless Adj. 30º 20W - 3330 (20W) - USAI Lighting
New Windsor, NY, USA
BeveLED RD Trimless Adj. 30º 20W
3330 (20W)
BeveLED RD Trimless Adj. 30º 20W 3330 (20W)
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3330 (20W)
Product Name BeveLED RD Trimless Adj. 30º 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details