USAI Lighting International BeveLED RD DL 20W 3020 (20W) INTERNAT

Description
Function: Downlight Number of Lamps: 1
Description
Function: Downlight Number of Lamps: 1

Suppliers

Company
Product
Description
Supplier Links
International BeveLED RD DL 20W - 3020 (20W) INTERNAT - USAI Lighting
New Windsor, NY, USA
International BeveLED RD DL 20W
3020 (20W) INTERNAT
International BeveLED RD DL 20W 3020 (20W) INTERNAT
Function: Downlight Number of Lamps: 1

Function: Downlight
Number of Lamps: 1

Supplier's Site

Technical Specifications

  USAI Lighting
Product Category Lighting Fixtures
Product Number 3020 (20W) INTERNAT
Product Name International BeveLED RD DL 20W
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details