NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield strength at room temperature. In addition, Armco NITRONIC 50 Stainless has very good mechanical properties at both elevated and sub-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked.
High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information about our bar processing capabilities. We have expanded to enhance product availability.
| High Performance Alloys, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | Nitronic® 50 / HPA N50 - Plate |
| Type | Stainless; Alloy |
| Shape / Form | Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes |
| Features | Austenitic; Corrosion Resistant; Superalloy |
| Processing, Temper & Finish | Wrought; Forged; Annealed; Hardened / Heat Treated |
| Applications | Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling |