Universal Robots USA, Inc. Cobots UR30

Description
The UR30 can lift heavy loads while maintaining a small footprint in a collaborative environment. With a lifting capacity of 30kg and a reach of 1300mm, this robot can handle larger machines, palletize heavy products and effectively support high-torque screwdriving.
Description
The UR30 can lift heavy loads while maintaining a small footprint in a collaborative environment. With a lifting capacity of 30kg and a reach of 1300mm, this robot can handle larger machines, palletize heavy products and effectively support high-torque screwdriving.

Suppliers

Company
Product
Description
Supplier Links
Cobots - UR30 - Universal Robots USA, Inc.
Ann Arbor, MI, USA
Cobots
UR30
Cobots UR30
The UR30 can lift heavy loads while maintaining a small footprint in a collaborative environment. With a lifting capacity of 30kg and a reach of 1300mm, this robot can handle larger machines, palletize heavy products and effectively support high-torque screwdriving.

The UR30 can lift heavy loads while maintaining a small footprint in a collaborative environment.

With a lifting capacity of 30kg and a reach of 1300mm, this robot can handle larger machines, palletize heavy products and effectively support high-torque screwdriving.

Supplier's Site
Cobots - UR30 - Universal Robots USA, Inc.
Ann Arbor, MI, USA
Cobots
UR30
Cobots UR30
The UR30 is a robust collaborative robot designed for heavy-duty applications, featuring a 30 kg payload capacity and a generous 1300 mm reach while maintaining a compact footprint with a diameter of 245 mm. Building on the architecture of the UR20, the UR30 offers exceptional lift capabilities, enabling it to efficiently tend to larger machines, palletize heavy products, and support high torque screw driving. The robot's high torque joints and force torque sensor ensure precise screw driving, even in challenging and hard-to-reach areas, promoting consistent and accurate performance. With a focus on safety, the UR30 comes equipped with built-in safety features, including force-sensing technology and collision detection, allowing it to work collaboratively with human operators without the need for safety barriers or cages. The safety functions developed by the engineers set benchmarks for safe collaboration with industrial robots, prioritizing the well-being of operators. The UR30's motion control has been optimized through software enhancements, reducing stress on the arm mechanics and joint architecture, enabling it to operate at full speed and accelerations even when lifting the maximum payload at the maximum reach. The UR30's versatility extends to various applications, including palletizing, machine tending, dispensing, finishing, material handling, material removal, quality inspection, welding, and more. Beyond its technical capabilities, the UR30 offers fast deployment, space-saving design, and lower power consumption compared to traditional industrial robots. The collaborative robot is also future-proof, allowing for changes in the center of gravity and end-effector configurations. With on-site cobot support directly from UR's Field Service Engineers, users can ensure the longevity and optimal performance of their UR30 in industrial automation setups.

The UR30 is a robust collaborative robot designed for heavy-duty applications, featuring a 30 kg payload capacity and a generous 1300 mm reach while maintaining a compact footprint with a diameter of 245 mm. Building on the architecture of the UR20, the UR30 offers exceptional lift capabilities, enabling it to efficiently tend to larger machines, palletize heavy products, and support high torque screw driving. The robot's high torque joints and force torque sensor ensure precise screw driving, even in challenging and hard-to-reach areas, promoting consistent and accurate performance.
With a focus on safety, the UR30 comes equipped with built-in safety features, including force-sensing technology and collision detection, allowing it to work collaboratively with human operators without the need for safety barriers or cages. The safety functions developed by the engineers set benchmarks for safe collaboration with industrial robots, prioritizing the well-being of operators. The UR30's motion control has been optimized through software enhancements, reducing stress on the arm mechanics and joint architecture, enabling it to operate at full speed and accelerations even when lifting the maximum payload at the maximum reach.
The UR30's versatility extends to various applications, including palletizing, machine tending, dispensing, finishing, material handling, material removal, quality inspection, welding, and more. Beyond its technical capabilities, the UR30 offers fast deployment, space-saving design, and lower power consumption compared to traditional industrial robots. The collaborative robot is also future-proof, allowing for changes in the center of gravity and end-effector configurations. With on-site cobot support directly from UR's Field Service Engineers, users can ensure the longevity and optimal performance of their UR30 in industrial automation setups.

Supplier's Site

Technical Specifications

  Universal Robots USA, Inc. Universal Robots USA, Inc.
Product Category Robots Robots
Product Number UR30 UR30
Product Name Cobots Cobots
Robot Type Collaborative / Cobot Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details