Universal Robots USA, Inc. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| A smaller collaborative table-top robot, the UR3 collaborative robot is perfect for light assembly tasks and automated workbench scenarios. The compact table-top cobot weighs only 24.3 lbs (11 kg), but... | |
| An older version of the URe series, but is still being sold. The difference: no Force Torque Sensor in Axis 6 and older version of HMI, programming and navigating. Payload... | |
| Built with the future in mind, the UR5e is designed to grow in capability alongside your business, a spring board to improved product quality and productivity, so you will always... | |
| Ideal for heavy machine tending, material handling, packaging, and screw and nut driving applications, the Universal Robots UR16e possesses impressive payload capabilities of 16kgs within a small footprint. This powerhouse... | |
| Older version of URe series, but still being sold. Difference: no Force Torque Sensor in Axis 6 and older version of HMI, programming and navigating. Payload options 3, 5, 10... | |
| Payload options 3, 5, 12.5 and 16 kg enable a wide variety of applications. And with six degrees of freedom, incredible flexibility, and easy integration into existing production environments, our... | |
| The Universal Robots Collaborative Robotics Training Kit for Education provides a comprehensive solution for integrating collaborative robotics into educational curricula. The kit includes a UR3 cobot, training and simulation software,... | |
| The Universal Robots UR20 is a next-generation collaborative robot designed to deliver superior performance, versatility, and usability, while maintaining a small footprint. With a reach of 1750 mm and a... | |
| The UR10e from Universal Robots is an especially versatile collaborative industrial robot arm. Without compromising precision or payload performance, the UR10e has a high payload of 12.5kgs and long reach... | |
| The UR30 can lift heavy loads while maintaining a small footprint in a collaborative environment. With a lifting capacity of 30kg and a reach of 1300mm, this robot can handle... | |
| The UR30 is a robust collaborative robot designed for heavy-duty applications, featuring a 30 kg payload capacity and a generous 1300 mm reach while maintaining a compact footprint with a... | |
| The UR3e by Universal Robots (UR) is a state-of-the-art collaborative table-top robot designed for light assembly and workbench automation. Weighing only 24.3 lbs (11 kg), the UR3e is the smallest... | |
| The UR5 was built with the future in mind, designed to grow in respect to capability alongside your business. A springboard to improve product quality and productivity to be able... |