Universal Forest Products Accoya® Wood Decking

Description
In decking applications, the warm, authentic beauty of wood and all weather performance is important. The wood must not twist, bow, cup, shrink or swell. And it must be durable. Accoya® wood meets these demands by delivering performance characteristics that better even the most desirable tropical hardwoods, making Accoya the ideal material for decks. Decks are typically exposed to the harshest conditions: direct sunlight, saltwater marinas, chlorinated pools and environments where temperature and humidity widely vary throughout the seasons. These conditions are perfectly suited for Accoya wood. Many decks are shaded by trees and constantly exposed to fallen leaves and other natural organic matter that, unless removed in a timely manner, will begin to rot. Accoya wood acts as an effective barrier against a broad spectrum of fungi including cellar, wet rot, dry rot, soft rot, white, brown and pore. Accoya wood does not absorb heat like PVC or wood / plastic composite decking and can be walked on barefoot during the summer months. It can be left to naturally grey or can be coated with transparent, translucent or opaque coatings that often last three to five times longer than unmodified wood.
Description
In decking applications, the warm, authentic beauty of wood and all weather performance is important. The wood must not twist, bow, cup, shrink or swell. And it must be durable. Accoya® wood meets these demands by delivering performance characteristics that better even the most desirable tropical hardwoods, making Accoya the ideal material for decks. Decks are typically exposed to the harshest conditions: direct sunlight, saltwater marinas, chlorinated pools and environments where temperature and humidity widely vary throughout the seasons. These conditions are perfectly suited for Accoya wood. Many decks are shaded by trees and constantly exposed to fallen leaves and other natural organic matter that, unless removed in a timely manner, will begin to rot. Accoya wood acts as an effective barrier against a broad spectrum of fungi including cellar, wet rot, dry rot, soft rot, white, brown and pore. Accoya wood does not absorb heat like PVC or wood / plastic composite decking and can be walked on barefoot during the summer months. It can be left to naturally grey or can be coated with transparent, translucent or opaque coatings that often last three to five times longer than unmodified wood.

Suppliers

Company
Product
Description
Supplier Links
Accoya® Wood Decking -  - Universal Forest Products
Grand Rapids, MI, USA
Accoya® Wood Decking
Accoya® Wood Decking
In decking applications, the warm, authentic beauty of wood and all weather performance is important. The wood must not twist, bow, cup, shrink or swell. And it must be durable. Accoya® wood meets these demands by delivering performance characteristics that better even the most desirable tropical hardwoods, making Accoya the ideal material for decks. Decks are typically exposed to the harshest conditions: direct sunlight, saltwater marinas, chlorinated pools and environments where temperature and humidity widely vary throughout the seasons. These conditions are perfectly suited for Accoya wood. Many decks are shaded by trees and constantly exposed to fallen leaves and other natural organic matter that, unless removed in a timely manner, will begin to rot. Accoya wood acts as an effective barrier against a broad spectrum of fungi including cellar, wet rot, dry rot, soft rot, white, brown and pore. Accoya wood does not absorb heat like PVC or wood / plastic composite decking and can be walked on barefoot during the summer months. It can be left to naturally grey or can be coated with transparent, translucent or opaque coatings that often last three to five times longer than unmodified wood.

In decking applications, the warm, authentic beauty of wood and all weather performance is important. The wood must not twist, bow, cup, shrink or swell. And it must be durable. Accoya® wood meets these demands by delivering performance characteristics that better even the most desirable tropical hardwoods, making Accoya the ideal material for decks.

Decks are typically exposed to the harshest conditions: direct sunlight, saltwater marinas, chlorinated pools and environments where temperature and humidity widely vary throughout the seasons. These conditions are perfectly suited for Accoya wood. Many decks are shaded by trees and constantly exposed to fallen leaves and other natural organic matter that, unless removed in a timely manner, will begin to rot. Accoya wood acts as an effective barrier against a broad spectrum of fungi including cellar, wet rot, dry rot, soft rot, white, brown and pore.

Accoya wood does not absorb heat like PVC or wood / plastic composite decking and can be walked on barefoot during the summer months. It can be left to naturally grey or can be coated with transparent, translucent or opaque coatings that often last three to five times longer than unmodified wood.

Supplier's Site

Technical Specifications

  Universal Forest Products
Product Category Flooring (industrial)
Product Name Accoya® Wood Decking
Type Wood Decking
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Superdecking Pultruded Deck - GR100 - Creative Composites Group
Creative Composites Group
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 24 inch (610 mm)
View Details
Diamond Floor Plate - 3/16
Specs
Type Steel Plate
Thickness 0.1875 inch (4.76 mm)
Material Aluminum
View Details
Riveted Bar Grating -  - AMICO
Specs
Type Grating
Material Aluminum; Steel
Features Anti-Slip
View Details