Universal Cutting Tools, Inc. High Speed Drill 250-BI-1-3/16 250-BI-1-3/16

Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-BI-1-3/16 - 250-BI-1-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-BI-1-3/16
250-BI-1-3/16
High Speed Drill 250-BI-1-3/16 250-BI-1-3/16
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-BI-1-3/16
Product Name High Speed Drill 250-BI-1-3/16
Product Drill
Units Fractional
Drill Type Silver & Deming
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
5/8 X 5/8 X 1-1/2 X 6 - 2F RH CARB - 0224T01015006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details