Klein Tools, Inc. Drill Bit 53118

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 11/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 11/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53118 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53118
Drill Bit 53118
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 11/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 11/32 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
11/32 Drill Bit, 3.438, 4.75, 118Deg; Drill Bit Size Metric Klein Tools - 06J9409 - Newark, An Avnet Company
Chicago, IL, United States
11/32 Drill Bit, 3.438, 4.75, 118Deg; Drill Bit Size Metric Klein Tools
06J9409
11/32 Drill Bit, 3.438, 4.75, 118Deg; Drill Bit Size Metric Klein Tools 06J9409
11/32" DRILL BIT, 3.438", 4.75", 118DEG; Drill Bit Size Metric:8.7mm; Drill Bit Size Imperial:0.3437"; Effective Length:3.438"; Overall Length:4.75"; Product Range:- RoHS Compliant: NA

11/32" DRILL BIT, 3.438", 4.75", 118DEG; Drill Bit Size Metric:8.7mm; Drill Bit Size Imperial:0.3437"; Effective Length:3.438"; Overall Length:4.75"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53118 06J9409
Product Name Drill Bit 11/32 Drill Bit, 3.438, 4.75, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm) 0.343 inch (8.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Drill Bits - 7068690 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 4.45 inch (113 mm)
View Details
Hole Saw Arbor - 31905 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details