RS Components, Ltd. PCB Drill Bits 2189186

Description
Tungsten carbide drill 3.17mm Dia 1.7mm
Request a Quote
Description
Tungsten carbide drill 3.17mm Dia 1.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 2189186 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
2189186
PCB Drill Bits 2189186
Tungsten carbide drill 3.17mm Dia 1.7mm

Tungsten carbide drill 3.17mm Dia 1.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2189186
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bit Sets - 1206013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details