Universal Cutting Tools, Inc. High Speed Drill 232-Y 232-Y

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 232-Y - 232-Y - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 232-Y
232-Y
High Speed Drill 232-Y 232-Y
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 232-Y
Product Name High Speed Drill 232-Y
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
22 PC. Drilling Kit - A972201 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details