Universal Cutting Tools, Inc. High Speed Drill 231-#30 231-#30

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 231-#30 - 231-#30 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 231-#30
231-#30
High Speed Drill 231-#30 231-#30
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 231-#30
Product Name High Speed Drill 231-#30
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 35715 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Non-Metallic
View Details