Greenlee Textron, Inc. Hole Saw 35715

Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-7/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet
Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-7/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35715 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
35715
Hole Saw 35715
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-7/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
  • RECESSED LIGHT TYPE
  • NON-METALLIC CUT MATERIAL
  • STEEL BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 7/8 INCH CUTTING DEPTH
  • APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35715
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 625-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details