Universal Cutting Tools, Inc. High Speed Drill 228-GP-#30 228-GP-#30

Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-GP-#30 - 228-GP-#30 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-GP-#30
228-GP-#30
High Speed Drill 228-GP-#30 228-GP-#30
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-GP-#30
Product Name High Speed Drill 228-GP-#30
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 645-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.625 to 2.250 inch (15.9 to 57.1 mm)
View Details