Universal Cutting Tools, Inc. High Speed Drill 221HD-GP-#57 221HD-GP-#57

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221HD-GP-#57 - 221HD-GP-#57 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221HD-GP-#57
221HD-GP-#57
High Speed Drill 221HD-GP-#57 221HD-GP-#57
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221HD-GP-#57
Product Name High Speed Drill 221HD-GP-#57
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #57
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Auger Drill Bit - 66TF-13/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details