Greenlee Textron, Inc. Auger Drill Bit 66TF-13/16

Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 13/16 INCH
Datasheet
Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66TF-13/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66TF-13/16
Auger Drill Bit 66TF-13/16
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 13/16 INCH
  • IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 7/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H
  • HARDWARE DIAMETER 13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66TF-13/16
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Hole Saw Kit - 891 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 2.500 inch (19.0 to 63.5 mm)
View Details