Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#20 221B-GP-#20

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#20 - 221B-GP-#20 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#20
221B-GP-#20
High Speed Drill 221B-GP-#20 221B-GP-#20
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#20
Product Name High Speed Drill 221B-GP-#20
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Taper Shank Drill 200C-17/32 - 200C-17/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Hole Saw - 35-386 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.750 inch (120.6 mm)
View Details