Klein Tools, Inc. Stepped Cone Drill KTSB01

Description
FAST STARTING TYPE 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT
Datasheet
Description
FAST STARTING TYPE 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - KTSB01 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
KTSB01
Stepped Cone Drill KTSB01
FAST STARTING TYPE 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT
  • FAST STARTING TYPE
  • 1/8 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 13 SIZE(S)
  • 1/32 INCH STEP INCREMENT
Supplier's Site
Step Drill Bit, 1/8 -1/2 , 13 Hole; Drill Bit Size Metric Klein Tools - 68Y5357 - Newark, An Avnet Company
Chicago, IL, United States
Step Drill Bit, 1/8 -1/2 , 13 Hole; Drill Bit Size Metric Klein Tools
68Y5357
Step Drill Bit, 1/8 -1/2 , 13 Hole; Drill Bit Size Metric Klein Tools 68Y5357
STEP DRILL BIT, 1/8 -1/2 , 13 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.5"; Effective Length:-; Overall Length:4.77"; Product Range:- RoHS Compliant: NA

STEP DRILL BIT, 1/8 -1/2 , 13 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.5"; Effective Length:-; Overall Length:4.77"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number KTSB01 68Y5357
Product Name Stepped Cone Drill Step Drill Bit, 1/8 -1/2 , 13 Hole; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 7072718 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.256 inch (6.5 mm)
OAL 4.84 inch (123 mm)
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details