Universal Cutting Tools, Inc. High Speed Drill 221-GP-#33 221-GP-#33

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#33 - 221-GP-#33 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#33
221-GP-#33
High Speed Drill 221-GP-#33 221-GP-#33
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#33
Product Name High Speed Drill 221-GP-#33
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #33
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details