Universal Cutting Tools, Inc. High Speed Drill 221-#33 221-#33

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#33 - 221-#33 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#33
221-#33
High Speed Drill 221-#33 221-#33
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#33
Product Name High Speed Drill 221-#33
Product Drill
Units Fractional
Drill Type Jobber
Designation #33
Cutting Length 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Drill Bit - JD1/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.062 inch (1.6 mm)
View Details